Infineon Technologies AG Channel Type Infineon IRFH7004TRPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 29AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
29AC7044
Channel Type Infineon 29AC7044
Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:5Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AC7044
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-220; TO-220-3
View Details
2 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details