Infineon Technologies AG 40V 28A MOSFET Transistor IRFH5004TR2PBF

Description
MOSFET N-CH 40V 28A 8VQFN Product overview: IRFH5004TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5004TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 28A 8VQFN Product overview: IRFH5004TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5004TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 28A MOSFET Transistor
278-IRFH5004TR2PBF
40V 28A MOSFET Transistor 278-IRFH5004TR2PBF
MOSFET N-CH 40V 28A 8VQFN Product overview: IRFH5004TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5004TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 28A 8VQFN Product overview: IRFH5004TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5004TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5004TR2PBF - 139502-IRFH5004TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5004TR2PBF
139502-IRFH5004TR2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5004TR2PBF 139502-IRFH5004TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 139502-IRFH5004TR2PB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Single Die Dimension: 8-VQFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4490pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Infineon Technologies
Win Source Part Number: 139502-IRFH5004TR2PBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6) Single Die
Dimension: 8-VQFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4490pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5004TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5004TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5004TR2PBF
MOSFET N-CH 40V 28A 8VQFN

MOSFET N-CH 40V 28A 8VQFN

Supplier's Site
Single FETs, MOSFETs - IRFH5004TR2PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5004TR2PBF
Single FETs, MOSFETs IRFH5004TR2PBF
MOSFET N-CH 40V 28A 8VQFN

MOSFET N-CH 40V 28A 8VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH5004TR2PBF 139502-IRFH5004TR2PBF IRFH5004TR2PBF IRFH5004TR2PBF
Product Name 40V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5004TR2PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; PQFN (5x6) Single Die 8-PowerVDFN 8-PowerVDFN
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details