Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFF9213

Description
Win Source Part Number: 1128530-IRFF9213 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Tc) Power Dissipation (Max): 15W Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: 2156-IRFF9213,IRFIRF IRFF9213 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1128530-IRFF9213 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Tc) Power Dissipation (Max): 15W Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: 2156-IRFF9213,IRFIRF IRFF9213 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1128530-IRFF9213 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1128530-IRFF9213
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1128530-IRFF9213
Win Source Part Number: 1128530-IRFF9213 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Tc) Power Dissipation (Max): 15W Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: 2156-IRFF9213,IRFIRF IRFF9213 RoHS Status: RoHS non-compliant

Win Source Part Number: 1128530-IRFF9213
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Tc)
Power Dissipation (Max): 15W
Mounting Type: Through Hole
Package / Case: TO-205AF Metal Can
Supplier Device Package: TO-205AF (TO-39)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: 2156-IRFF9213,IRFIRFIRFF9213
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1128530-IRFF9213
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220207 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
60 V, N-channel Trench MOSFET - 2N7002NXBKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 270000 milliamps
View Details
7 suppliers
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers