NPN medium power transistor in an ultra-thin SOT1061 leadless SMD plastic package measuring 2 mm × 2 mm × 0.65 mm, with an exposed heatsink for enhanced thermal conductivity. Rated for a collector-emitter voltage of 60 V and a continuous collector current of 1 A, with a peak collector current of 2 A. Offers three current gain selections, with the BC55-10PA-Q variant having a DC current gain (hFE) of 63 to 160 at V_CE = 2 V and I_C = 150 mA. Qualified to AEC-Q101 for automotive applications.
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
- JEITA
BC55PA-Q
SOT1061
-
BC52PA-Q
BC55-10PA-Q
BC52-10PA-Q
BC55-16PA-Q
BC52-16PA-Q
Features and benefits
Applications
BC55-10PA-Q/SOT1061/
BC55-10PA-Q/SOT1061/
BC55-10PA-Q/SOT1061/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC55-10PA-QX | 1727-BC55-10PA-QXDKR-ND |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT1061 SOT1061 | 3-PowerUDFN |