The IRF7240PbF is a P-channel MOSFET designed for battery and load management applications, housed in an SO-8 surface-mount package with dimensions conforming to JEDEC MS-012AA. It has a drain-source voltage rating of -40 V, continuous drain current of -10.5 A at 25°C and -8.6 A at 70°C, and an on-resistance of 0.015 Ω at VGS = -10 V and 0.025 Ω at VGS = -4.5 V. The device supports a pulsed drain current of -43 A, operates with a junction temperature range of -55°C to +150°C, and features a maximum junction-to-ambient thermal resistance of 50 °C/W. It is lead-free, RoHS compliant, and rated for vapor phase, infrared, or wave soldering. The part is available in tape and reel packaging.
IR MOSFET -40 V in a SO-8 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.
Benefits
Applications
Designers who used this product also designed with
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187182-IRF7240
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRF7240 | 1187182-IRF7240 |
| Product Name | P-Channel Power MOSFET | Electronic Surplus - IRF7240 |
| Polarity | P-Channel; P | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0150 ohms |