Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187180-IRF7220PBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management
Trans MOSFET P-CH 14V 11A 8-Pin SOIC T/R Product overview: IRF7220PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14V, 11A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7220PBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187180-IRF7220PBF | 285-IRF7220PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7220PBF | 14V 11A SOIC MOSFET Transistor |
| Package Type | SOT3 |