-12V Single P-Channel HEXFET Power MOSFET in a SO-8 package Product overview: IRF7210TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7210TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065501-IRF7210TR
Current Rating: -16 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 12 V
Number of Pins: 8
Rise Time: 3 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Alternative Parts (Cross-Reference): IRF7210TRIRF7210-TR;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): -12 V
Continuous Drain Current (ID): 16 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRF7210TR | 1065501-IRF7210TR |
| Product Name | P-Channel -12V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7210TR |
| Package Type | SO-8; SOT3; SOIC |