Infineon Technologies AG Electronic Surplus - IRF7210 IRF7210

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187179-IRF7210 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187179-IRF7210 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF7210 - 1187179-IRF7210 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7210
1187179-IRF7210
Electronic Surplus - IRF7210 1187179-IRF7210
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187179-IRF7210 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187179-IRF7210
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): IRF7210TRPBF; IRF7210TR; IRF7210; IRF7210PBF;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187179-IRF7210
Product Name Electronic Surplus - IRF7210
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMP07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
N-Channel Power MOSFET - BSC009NE2LS5I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 9.50E-4 ohms
View Details
3 suppliers