Infineon Technologies AG Transistor Polarity Infineon IRF7103TRPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Datasheet
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 26AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
26AC0610
Transistor Polarity Infineon 26AC0610
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0610
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
 - LM5100ASD/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type WSON10
View Details