Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6622TR1 IRF6622TR1

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746284-IRF6622TR1 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746284-IRF6622TR1 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6622TR1 - 746284-IRF6622TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6622TR1
746284-IRF6622TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6622TR1 746284-IRF6622TR1
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746284-IRF6622TR1 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746284-IRF6622TR1
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 746284-IRF6622TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6622TR1
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers
IGBT Module - 159929238 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details