The IRF640N series is a fifth-generation HEXFET® power MOSFET designed for efficient and reliable switching in commercial-industria
Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:150W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0608 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |