Infineon Technologies AG Channel Type Infineon IRF6215STRLPBF.

Description
Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0602
Channel Type Infineon 26AC0602
Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0602
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
NPN general-purpose transistor - 2PC4081R-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers