MOSFET 4N-CH 10.6V 0.08A 16DIP
MOSFET Quad N-Ch Matched Pr VGS=0.0V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD210814PCL | ALD210814PCL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Packing Method | Tube; Tube |