The IRF540NSTRLPBF is a surface-mount N-channel MOSFET in the D2Pak package, designed for high-current switching applications. It has a drain-to-source voltage rating of 100V, a continuous drain current of 33A at 25°C, and a maximum on-resistance of 44mΩ at 10V gate drive. The device supports a maximum junction temperature of 175°C, is fully avalanche rated with 13mJ repetitive avalanche energy, and meets RoHS standards. Its thermal resistance from junction to case is 1.15°C/W, and it is qualified for industrial use.
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:130W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0596 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |