Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS IRDC3621

Description
Win Source Part Number: 1173221-IRDC3621 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 10A, 10A Voltage - Input: 5.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: IR3621 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1173221-IRDC3621 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 10A, 10A Voltage - Input: 5.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: IR3621 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1173221-IRDC3621 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1173221-IRDC3621
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1173221-IRDC3621
Win Source Part Number: 1173221-IRDC3621 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V Current - Output: 10A, 10A Voltage - Input: 5.5V ~ 14.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: IR3621 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1173221-IRDC3621
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V
Current - Output: 10A, 10A
Voltage - Input: 5.5V ~ 14.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Utilized IC / Part: IR3621
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1173221-IRDC3621
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details
Evaluation Boards - CY4500 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
View Details
2 suppliers
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details