Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC840 IRC840

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186855-IRC840 Family Name: IRC840 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): IRC840PBF; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186855-IRC840 Family Name: IRC840 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): IRC840PBF; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC840 - 1186855-IRC840 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC840
1186855-IRC840
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC840 1186855-IRC840
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186855-IRC840 Family Name: IRC840 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): IRC840PBF; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186855-IRC840
Family Name: IRC840
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): IRC840PBF;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 17A 500V TO-220 MOSFET Transistor
285-IRC840
60V 17A 500V TO-220 MOSFET Transistor 285-IRC840
Trans MOSFET N-CH 60V 17A 5-Pin(5+Tab) TO-220 / Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=8.0A) Product overview: IRC840 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A, 500V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 500V, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRC840 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 17A 5-Pin(5+Tab) TO-220 / Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=8.0A) Product overview: IRC840 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A, 500V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 500V, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRC840 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186855-IRC840 285-IRC840
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRC840 60V 17A 500V TO-220 MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3590-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0410 ohms
IDSS 57000 milliamps
View Details
Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
CSD16410Q5A N-Channel NexFET™ Power MOSFET - CSD16410Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0120 ohms
View Details
7 suppliers