Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
IR7106SPBF --
Infineon Technologies AG
IR7106SPBF
Description
Half Bridge Based MOSFET Driver
Rochester Electronics
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Half Bridge Based MOSFET Driver
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
IR7106SPBF
IR7106SPBF
Half Bridge Based MOSFET Driver
Half Bridge Based MOSFET Driver
Supplier's Site
Datasheet
Rochester Electronics
Newburyport, MA, United States
IR7106SPBF
IR7106SPBF
Half Bridge Based MOSFET Driver
Half Bridge Based MOSFET Driver
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
IR7106SPBF
Package Type
SOIC8N
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1221259
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
SOT223; Sot-223
View Details
Infineon Technologies AG
1ED3860MU12MXUMA1
Specs
Package Type
PG-DSO-16
Packing Method
Tape Reel; Tape & Reel
View Details
Nexperia B.V.
Dual N-channel 60 V, 10 mΩ standard level MOSFET
BUK7K13-60EX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
I
DSS
40000 milliamps
View Details
7
suppliers
Texas Instruments
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs
CSD17327Q5A
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0155 ohms
View Details
6
suppliers