Infineon Technologies AG Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon IR3847MTRPBF

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9531 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
45X9531
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon 45X9531
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45X9531
Product Name Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details