Altech Corp. 40W Slimline Single Phase Single Output Power Supplies PS-S4024

Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Flemington, NJ, USA
40W Slimline Single Phase Single Output Power Supplies
PS-S4024
40W Slimline Single Phase Single Output Power Supplies PS-S4024
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • NEC class 2 / LPS Compliant
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 1920-1768-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1920-1768-ND
Industrial, DIN Rail Power Supplies 1920-1768-ND
AC/DC DIN RAIL SUPPLY 24V 41W

AC/DC DIN RAIL SUPPLY 24V 41W

Buy Now Datasheet
Power Supplies - PS-S4024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-S4024
Power Supplies PS-S4024
Power Supply;DinRail;40W,S lim

Power Supply;DinRail;40W,Slim

Buy Now
Power Supply - 11703962 - Radwell International
Willingboro, NJ, United States
Power Supply
11703962
Power Supply 11703962
POWER SUPPLY;DINRAIL;40W,S LIM, 85-264VAC IN; 24VDC OUT; 1.7A. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY;DINRAIL;40W,SLIM, 85-264VAC IN; 24VDC OUT; 1.7A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,24VDC,0-1.7A,+/-1.0% TOLERANCE,150VP-P - 70076009 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,24VDC,0-1.7A,+/-1.0% TOLERANCE,150VP-P
70076009
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,24VDC,0-1.7A,+/-1.0% TOLERANCE,150VP-P 70076009
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PS-S4024 1920-1768-ND PS-S4024 11703962 70076009
Product Name 40W Slimline Single Phase Single Output Power Supplies Industrial, DIN Rail Power Supplies Power Supplies Power Supply POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,24VDC,0-1.7A,+/-1.0% TOLERANCE,150VP-P
Type DC Power Supply 1 DC Power Supply
Form Factor DIN Rail DIN Rail DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers
Power Supplies - PSC-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers