Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IR3515SPBF IR3515SPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065430-IR3515SPBF Length: 10.5156 mm Mounting: SMD (SMT) Input Capacitance: 1.06 nF Power Dissipation: 200 W Height: 4.69 mm Number of Pins: 3 Width: 15.49 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 41 A Drain to Source Breakdown Voltage: 150 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065430-IR3515SPBF Length: 10.5156 mm Mounting: SMD (SMT) Input Capacitance: 1.06 nF Power Dissipation: 200 W Height: 4.69 mm Number of Pins: 3 Width: 15.49 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 41 A Drain to Source Breakdown Voltage: 150 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IR3515SPBF - 1065430-IR3515SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IR3515SPBF
1065430-IR3515SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IR3515SPBF 1065430-IR3515SPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065430-IR3515SPBF Length: 10.5156 mm Mounting: SMD (SMT) Input Capacitance: 1.06 nF Power Dissipation: 200 W Height: 4.69 mm Number of Pins: 3 Width: 15.49 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 41 A Drain to Source Breakdown Voltage: 150 V Turn-Off Delay Time: 34 ns Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065430-IR3515SPBF
Length: 10.5156 mm
Mounting: SMD (SMT)
Input Capacitance: 1.06 nF
Power Dissipation: 200 W
Height: 4.69 mm
Number of Pins: 3
Width: 15.49 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 200 W
Turn-On Delay Time: 17 ns
Continuous Drain Current (ID): 41 A
Drain to Source Breakdown Voltage: 150 V
Turn-Off Delay Time: 34 ns
Drain to Source Resistance: 45 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065430-IR3515SPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IR3515SPBF
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
Automotive MOSFET - AUIRF7749L2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
View Details