Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3504M IR3504M

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069195-IR3504M Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069195-IR3504M Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3504M - 069195-IR3504M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3504M
069195-IR3504M
PMIC - PMIC - Power Management - Specialized - IR3504M 069195-IR3504M
Manufacturer: Infineon Technologies Win Source Part Number: 069195-IR3504M Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069195-IR3504M
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 100°C
Case / Package: 32-MLPQ (5x5)
Supply Voltage - Operating: 4.75 V to 7.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 069195-IR3504M
Product Name PMIC - PMIC - Power Management - Specialized - IR3504M
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details