Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3086MPBF IR3086MPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046245-IR3086MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046245-IR3086MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3086MPBF - 1046245-IR3086MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3086MPBF
1046245-IR3086MPBF
PMIC - PMIC - Power Management - Specialized - IR3086MPBF 1046245-IR3086MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046245-IR3086MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046245-IR3086MPBF
Packaging: Cut Reel
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8.4 V to 14 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3086MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3086MPBF
Power Management - Specialized IR3086MPBF
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046245-IR3086MPBF IR3086MPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3086MPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers