Texas Instruments UC1708-SP Non-Inverting High Speed Power Drivers 5962-0051401VPA

Description
Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC1708-SP Non-Inverting High Speed Power Drivers - 5962-0051401VPA - Texas Instruments
Dallas, TX, United States
UC1708-SP Non-Inverting High Speed Power Drivers
5962-0051401VPA
UC1708-SP Non-Inverting High Speed Power Drivers 5962-0051401VPA
Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125

Non-Inverting High Speed Power Drivers 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-0051401VPA - Rochester Electronics
Newburyport, MA, United States
UC1708-SP Non-Inverting High Speed Power Drivers

UC1708-SP Non-Inverting High Speed Power Drivers

Supplier's Site Datasheet
Singapore, Singapore
Dual Gate Driver IC
730-5962-0051401VPA
Dual Gate Driver IC 730-5962-0051401VPA
Space-grade 3-A/3-A dual-channel gate driver with 35-V VDD 8-CDIP -55 to 125 Product overview: 5962-0051401VPA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-5962-0051401VPA can be used for catalog matching and distributor lookup.

Space-grade 3-A/3-A dual-channel gate driver with 35-V VDD 8-CDIP -55 to 125 Product overview: 5962-0051401VPA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-5962-0051401VPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - 5962-0051401VPA - 1129352-5962-0051401VPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 5962-0051401VPA
1129352-5962-0051401VPA
PMIC - PMIC - Gate Drivers - 5962-0051401VPA 1129352-5962-0051401VPA
Manufacturer: Texas Instruments Win Source Part Number: 1129352-5962-0051401 VPA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129352-5962-0051401VPA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Gate Drivers - 5962-0051401VPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
5962-0051401VPA
Gate Drivers 5962-0051401VPA
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 5962-0051401VPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
5962-0051401VPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 5962-0051401VPA
UC1708-SP NON-INVERTING HIGH SPE

UC1708-SP NON-INVERTING HIGH SPE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 5962-0051401VPA 5962-0051401VPA 730-5962-0051401VPA 1129352-5962-0051401VPA 5962-0051401VPA 5962-0051401VPA
Product Name UC1708-SP Non-Inverting High Speed Power Drivers Dual Gate Driver IC PMIC - PMIC - Gate Drivers - 5962-0051401VPA Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC DIP; CDIP8 CDIP
Screening Level Other; Space
Output Configuration Inverting; Noninverting Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1110PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCL1810RGZTG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Drivers, Receivers, Transceivers - CLC007BM-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
2 suppliers
 - DS26LS31CMX/46 - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC16
Packing Method Tape Reel; Tape & Reel; Other
View Details