Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IR2156STR IR2156STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874930-IR2156STR Operating Temperature Range: -25°C ~ 125°C Features: Ballast Controller Controller 36kHz ~ 44kHz No 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2156S Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874930-IR2156STR Operating Temperature Range: -25°C ~ 125°C Features: Ballast Controller Controller 36kHz ~ 44kHz No 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2156S Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - IR2156STR - IR2156STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IR2156STR
IR2156STR
PMIC - PMIC - Lighting, Ballast Controllers - IR2156STR IR2156STR
Manufacturer: Infineon Technologies Win Source Part Number: 874930-IR2156STR Operating Temperature Range: -25°C ~ 125°C Features: Ballast Controller Controller 36kHz ~ 44kHz No 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IR2156S Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874930-IR2156STR
Operating Temperature Range: -25°C ~ 125°C
Features: Ballast Controller Controller 36kHz ~ 44kHz No 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR2156S
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IR2156STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IR2156STR
PMIC - Lighting, Ballast Controllers IR2156STR
IC BALLAST CNTRL 44KHZ 14SOIC

IC BALLAST CNTRL 44KHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IR2156STR IR2156STR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IR2156STR PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS165-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details