Infineon Technologies AG Gate Drivers 2EDN7424RXUMA1

Description
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 2EDN7424RXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Buy Now Datasheet
Gate Drivers - 2EDN7424RXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDN7424RXUMA1
Gate Drivers 2EDN7424RXUMA1
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2EDN7424RXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2EDN7424RXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDN7424RXUMA1
IC GATE DRVR LOW-SIDE 8TSSOP

IC GATE DRVR LOW-SIDE 8TSSOP

Supplier's Site
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon - 25AC0781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon
25AC0781
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon 25AC0781
MOSFET DRIVER, 2-CH, LOW SIDE, TSSOP-8; Driver Configuration:Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:TSSOP; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; OperatingRoHS Compliant: Yes

MOSFET DRIVER, 2-CH, LOW SIDE, TSSOP-8; Driver Configuration:Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:TSSOP; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2EDN7424RXUMA1TR-ND 2EDN7424RXUMA1 2EDN7424RXUMA1 25AC0781
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps
Supply Voltage 4.5 to 20 volts 4.5 to 20 volts 20 to 4.5 volts 4.5 to 20 volts
Rise Time 6.4 ns 6.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8230BD-AS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
UC1707-SP Complementary High Speed Power Drivers - 5962-8761901V2A - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
2 suppliers
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details