Infineon Technologies AG Gate Driver ICs 2EDF8275F

Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF8275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF8275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid System Values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Applications Telecommunication infrastructure Designers who used this product also designed with IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 1 2
Request a Quote
Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF8275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF8275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid System Values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Applications Telecommunication infrastructure Designers who used this product also designed with IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDF8275F is a dual-channel, functional isolated MOSFET gate driver with 4A source and 8A sink output current, designed for fast-switching applications with medium- to high-voltage MOSFETs. It features a narrow-body DSO-16 package with a 4 mm input-to-output creepage distance, operates over a temperature range of -40°C to +150°C, and supports an output supply voltage from 4.5V to 20V with a 4V UVLO threshold. The device offers a typical PWM propagation delay of 37 ns with 3 ns channel-to-channel mismatch and common-mode transient immunity exceeding 150 V/ns. Functional isolation is certified with a 1.5 kV DC test voltage. It is RoHS compliant and fully qualified according to JEDEC for industrial applications.

Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDF8275F is a dual-channel, functional isolated MOSFET gate driver with 4A source and 8A sink output current, designed for fast-switching applications with medium- to high-voltage MOSFETs. It features a narrow-body DSO-16 package with a 4 mm input-to-output creepage distance, operates over a temperature range of -40°C to +150°C, and supports an output supply voltage from 4.5V to 20V with a 4V UVLO threshold. The device offers a typical PWM propagation delay of 37 ns with 3 ns channel-to-channel mismatch and common-mode transient immunity exceeding 150 V/ns. Functional isolation is certified with a 1.5 kV DC test voltage. It is RoHS compliant and fully qualified according to JEDEC for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2EDF8275F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2EDF8275F
Gate Driver ICs 2EDF8275F
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing The EiceDRIVER™ 2EDF8275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity). The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF8275F, is available in the DSO-16 narrow body package with 4mm creepage distance. Summary of Features Fast power switching with accurate timing Optimized for area and low cost system BOM Robust design against switching noise Output-to-output channel isolation Input-to-output channel isolation Benefits Power efficiency and high resolution PWM control Cooler package at smaller form factor Protection and safe operation Flexible assignment of any driver channel Floating gate drive & regulatory safety Potential Applications Telecom DC-DC Server Industrial SMPS UPS Battery EV-Charging Smart Grid System Values Enabling higher power stage efficiency and higher power density designs Improving long term competitive cost position, integration and mass manufacturability Improved end-product lifetime by improved safe operation of power switches Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies Applications Telecommunication infrastructure Designers who used this product also designed with IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IPB107N20N3 G | N-Channel Power MOSFET IPB65R110CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IMW65R030M1H | Silicon Carbide MOSFET Discretes IPP016N08NF2S | N-Channel Power MOSFET IPT60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 1 2

Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing

The EiceDRIVER™ 2EDF8275F is the perfect fit for robust and stable operation for primary side control of high- and low-side MOSFETs in noisy high-power switching environments. The strong 4A/8A source/sink dual-channel gate drivers provide a fast turn on/off when driving high- and medium-voltage MOSFETs such as CoolMOS™ or OptiMOS™. Both output channels are individually isolated and can be flexibly deployed as floating gate drivers with very high 150V/ns CMTI (Common Mode Noise Immunity).

The VDDi input supply supports a wide voltage range SLDO mode to save on-board LDOs. For slower switching or driving smaller MOSFETs, a 1A/2A peak current product variant, the EiceDRIVER™ 2EDF8275F, is available in the DSO-16 narrow body package with 4mm creepage distance.


Summary of Features

  • Fast power switching with accurate timing
  • Optimized for area and low cost system BOM
  • Robust design against switching noise
  • Output-to-output channel isolation
  • Input-to-output channel isolation

Benefits

  • Power efficiency and high resolution PWM control
  • Cooler package at smaller form factor
  • Protection and safe operation
  • Flexible assignment of any driver channel
  • Floating gate drive & regulatory safety

Potential Applications

  • Telecom DC-DC
  • Server
  • Industrial SMPS
  • UPS
  • Battery
  • EV-Charging
  • Smart Grid

System Values

  • Enabling higher power stage efficiency and higher power density designs
  • Improving long term competitive cost position, integration and mass manufacturability
  • Improved end-product lifetime by improved safe operation of power switches
  • Lower EMI by ground isolation, driver proximity to MOSFETs or use of Kelvin source MOSFETs
  • Meeting requirements to build isolated AC-DC, DC-DC half bridges topologies

Applications

  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • IPB65R110CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IMW65R030M1H |
    Silicon Carbide MOSFET Discretes
  • IPP016N08NF2S |
    N-Channel Power MOSFET
  • IPT60R075CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • IPB65R110CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IMW65R030M1H |
    Silicon Carbide MOSFET Discretes
  • IPP016N08NF2S |
    N-Channel Power MOSFET
  • IPT60R075CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R037CM8 |
    600 V CoolMOS™ 8

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDF8275F
Product Name Gate Driver ICs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

5.7KV Gate Driver IC - 906-1EDS5663HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 3.5 volts
Rise Time 6.5 ns
View Details
5 suppliers
Gate Drivers - 448-2EDL8033G3CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
Power - Gate Driver ICs - 6ED2742S01Q - 6ED2742S01Q - Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 1 amps
Supply Voltage 9 to 18 volts
View Details
Gate Driver ICs - 2ED21084S06J - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details