Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2130JTR IR2130JTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 810023-IR2130JTR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 44-LCC (J-Lead), 32 Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2130J
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 810023-IR2130JTR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 44-LCC (J-Lead), 32 Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2130J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2130JTR - 810023-IR2130JTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2130JTR
810023-IR2130JTR
PMIC - PMIC - Gate Drivers - IR2130JTR 810023-IR2130JTR
Manufacturer: Infineon Technologies Win Source Part Number: 810023-IR2130JTR Packaging: Reel Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 35ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 44-LCC (J-Lead), 32 Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Part Number Series: IR2130J

Manufacturer: Infineon Technologies
Win Source Part Number: 810023-IR2130JTR
Packaging: Reel
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 35ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 44-LCC (J-Lead), 32 Leads
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Part Number Series: IR2130J

Buy Now Datasheet
PMIC - Gate Drivers - IR2130JTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR2130JTR
PMIC - Gate Drivers IR2130JTR
IC GATE DRVR HALF-BRIDGE 44PLCC

IC GATE DRVR HALF-BRIDGE 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810023-IR2130JTR IR2130JTR
Product Name PMIC - PMIC - Gate Drivers - IR2130JTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers