Infineon Technologies AG High Reliability - Defense - Power - HiRel power ICs - IR2130DSCS IR2130DSCS

Description
IR2130D - Screening Level Space Features Hermetic Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent half-bridge drivers Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2130D A IR2130D with Standard Packaging IR2130DSCS Screening Level Space IR2130DSCB -
Request a Quote
Description
IR2130D - Screening Level Space Features Hermetic Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent half-bridge drivers Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2130D A IR2130D with Standard Packaging IR2130DSCS Screening Level Space IR2130DSCB -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2130D is a high-voltage, high-speed three-phase driver for power MOSFETs and IGBTs, featuring three independent high- and low-side output channels with bootstrap operation up to 400 V offset voltage. It operates with a gate drive supply range of 10 to 20 V, includes undervoltage lockout for all channels, and provides over-current shutdown with a typical dead time of 0.9 µs. Propagation delays are matched across all channels, and outputs are in phase with inputs. The device is hermetically sealed and includes an integrated operational amplifier for analog current sensing and fault indication. It is packaged in a ceramic DIP with a typical weight of 6.1 g and is rated for junction temperatures from -55 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The IR2130D is a high-voltage, high-speed three-phase driver for power MOSFETs and IGBTs, featuring three independent high- and low-side output channels with bootstrap operation up to 400 V offset voltage. It operates with a gate drive supply range of 10 to 20 V, includes undervoltage lockout for all channels, and provides over-current shutdown with a typical dead time of 0.9 µs. Propagation delays are matched across all channels, and outputs are in phase with inputs. The device is hermetically sealed and includes an integrated operational amplifier for analog current sensing and fault indication. It is packaged in a ceramic DIP with a typical weight of 6.1 g and is rated for junction temperatures from -55 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel power ICs - IR2130DSCS - IR2130DSCS - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel power ICs - IR2130DSCS
IR2130DSCS
High Reliability - Defense - Power - HiRel power ICs - IR2130DSCS IR2130DSCS
IR2130D - Screening Level Space Features Hermetic Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent half-bridge drivers Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2130D A IR2130D with Standard Packaging IR2130DSCS Screening Level Space IR2130DSCB -

IR2130D - Screening Level Space

Features

  • Hermetic
  • Floating channel designed for bootstrap operation
  • Fully operational to +400V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20V
  • Undervoltage lockout for all channels
  • Over-current shutdown turns off all six drivers
  • Independent half-bridge drivers
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Similar Parts

IR2130D

A IR2130D with Standard Packaging

IR2130DSCS

Screening Level Space

IR2130DSCB

-

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IR2130DSCS
Product Name High Reliability - Defense - Power - HiRel power ICs - IR2130DSCS
Package Type C-DIP-28
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type TO-247; TO-247
View Details
6 suppliers
Single FETs, MOSFETs - 448-AIMBG75R033M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Specs
Transistor Type MOSFET
Package Type Surface Mount
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details