The IR2127STRPBF is a high-voltage, high-speed single-channel gate driver designed to drive N-channel MOSFETs or IGBTs in high-side or low-side configurations up to 600 V. It is housed in an 8-lead SOIC package and features an integrated current sense comparator with fault output, undervoltage lockout, and 3.3 V to 15 V logic compatibility. The device supports bootstrap operation, has a peak output current of 200 mA source and 420 mA sink, and operates with a logic supply voltage of 10 to 20 V. It meets industrial qualification standards and is lead-free compliant.
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IR2127STRPBF |
| Package Type | SOIC8N |