Infineon Technologies AG Gate Driver ICs 1EDI3020AS

Description
The EiceDRIVER™ 1EDI3020AS is an automotive qualified single channel high voltage gate driver optimized for IGBT technologies. The EiceDRIVER™ 1EDI3020AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation barrier. Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents ease and speed-up FMEDA analysis in the application. The compact package design and high level of feature integration save valuable PCB space and system cost, while pre-configured settings reduce design efforts. Pin-compatible product variants make it easy to switch between variants and swiftly adjust ECUs to different application needs (i.e. SiC MOSFET vs IGBT). Summary of Features Single channel isolated IGBT driver For IGBTs up to 1200 V High CMTI up to 150 V/ns 8 kV basic insulation according to DIN VDE V 0884-11:2017-01 6.8kV reinforced insulation according to DIN VDE V0884-11:2017-01 Basic and reinforced insulation according to UL 1577 Min. 12 A peak current rail-to-rail output Propagation delay 60 ns typical Typ. 10 A integrated Active Miller Clamp supports unipolar switching Integrated, accurate 12 Bit ADC for temperature measurements Integrated safety features to support ASIL B(D): - DESAT and differential OCP protection - Gate and output stage monitoring - Shoot-through protection - Primary/secondary supply monitoring - Internal supervision Advanced driver diagnosis with duty cycle coded DATA pin Green Product (RoHS compliant) AEC-Q100 qualified Compact DSO-20 fine pitch package Benefits Easy product use (pre-configured settings, no programming necessary Pin-compatibility makes it easy to switch between variants and swiftly adjust ECUs to different application needs Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents to ease and speed-up FMEDA analysis in the application. Reduced BoM and PCB space due to feature integration and compact package design Safety documentation Register and get access to our free SAFETY documentation (Safety Manual, SASR, comprehensive ISO 26262 support material and more...) Click here to see the step-by-step instructions to get registered and have access to the Safety Documentation Potential Applications Main inverter EESM (Electric Excited Synchronous Motor) DCDC OBC Auxiliary Inverter Powertrain inverter for CAV (Powertrain inverter for truck and agricultural vehicles) Industrial drives Applications Electric vehicle (EV) drivetrain system EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Explore our new family members Product Variant Driver Support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT Yes 20A 1EDI3026AS IGBT OCP Yes, w/o current source 20A 1EDI3028AS IGBT DESAT Yes 15A 1EDI3035AS SiC MOSFET DESAT Yes 20A 1EDI3038AS SiC MOSFET DESAT Yes 15A Designers who used this product also designed with BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
The EiceDRIVER™ 1EDI3020AS is an automotive qualified single channel high voltage gate driver optimized for IGBT technologies. The EiceDRIVER™ 1EDI3020AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation barrier. Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents ease and speed-up FMEDA analysis in the application. The compact package design and high level of feature integration save valuable PCB space and system cost, while pre-configured settings reduce design efforts. Pin-compatible product variants make it easy to switch between variants and swiftly adjust ECUs to different application needs (i.e. SiC MOSFET vs IGBT). Summary of Features Single channel isolated IGBT driver For IGBTs up to 1200 V High CMTI up to 150 V/ns 8 kV basic insulation according to DIN VDE V 0884-11:2017-01 6.8kV reinforced insulation according to DIN VDE V0884-11:2017-01 Basic and reinforced insulation according to UL 1577 Min. 12 A peak current rail-to-rail output Propagation delay 60 ns typical Typ. 10 A integrated Active Miller Clamp supports unipolar switching Integrated, accurate 12 Bit ADC for temperature measurements Integrated safety features to support ASIL B(D): - DESAT and differential OCP protection - Gate and output stage monitoring - Shoot-through protection - Primary/secondary supply monitoring - Internal supervision Advanced driver diagnosis with duty cycle coded DATA pin Green Product (RoHS compliant) AEC-Q100 qualified Compact DSO-20 fine pitch package Benefits Easy product use (pre-configured settings, no programming necessary Pin-compatibility makes it easy to switch between variants and swiftly adjust ECUs to different application needs Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents to ease and speed-up FMEDA analysis in the application. Reduced BoM and PCB space due to feature integration and compact package design Safety documentation Register and get access to our free SAFETY documentation (Safety Manual, SASR, comprehensive ISO 26262 support material and more...) Click here to see the step-by-step instructions to get registered and have access to the Safety Documentation Potential Applications Main inverter EESM (Electric Excited Synchronous Motor) DCDC OBC Auxiliary Inverter Powertrain inverter for CAV (Powertrain inverter for truck and agricultural vehicles) Industrial drives Applications Electric vehicle (EV) drivetrain system EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Explore our new family members Product Variant Driver Support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT Yes 20A 1EDI3026AS IGBT OCP Yes, w/o current source 20A 1EDI3028AS IGBT DESAT Yes 15A 1EDI3035AS SiC MOSFET DESAT Yes 20A 1EDI3038AS SiC MOSFET DESAT Yes 15A Designers who used this product also designed with BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDI3020AS - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDI3020AS
Gate Driver ICs 1EDI3020AS
The EiceDRIVER™ 1EDI3020AS is an automotive qualified single channel high voltage gate driver optimized for IGBT technologies. The EiceDRIVER™ 1EDI3020AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation barrier. Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents ease and speed-up FMEDA analysis in the application. The compact package design and high level of feature integration save valuable PCB space and system cost, while pre-configured settings reduce design efforts. Pin-compatible product variants make it easy to switch between variants and swiftly adjust ECUs to different application needs (i.e. SiC MOSFET vs IGBT). Summary of Features Single channel isolated IGBT driver For IGBTs up to 1200 V High CMTI up to 150 V/ns 8 kV basic insulation according to DIN VDE V 0884-11:2017-01 6.8kV reinforced insulation according to DIN VDE V0884-11:2017-01 Basic and reinforced insulation according to UL 1577 Min. 12 A peak current rail-to-rail output Propagation delay 60 ns typical Typ. 10 A integrated Active Miller Clamp supports unipolar switching Integrated, accurate 12 Bit ADC for temperature measurements Integrated safety features to support ASIL B(D): - DESAT and differential OCP protection - Gate and output stage monitoring - Shoot-through protection - Primary/secondary supply monitoring - Internal supervision Advanced driver diagnosis with duty cycle coded DATA pin Green Product (RoHS compliant) AEC-Q100 qualified Compact DSO-20 fine pitch package Benefits Easy product use (pre-configured settings, no programming necessary Pin-compatibility makes it easy to switch between variants and swiftly adjust ECUs to different application needs Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents to ease and speed-up FMEDA analysis in the application. Reduced BoM and PCB space due to feature integration and compact package design Safety documentation Register and get access to our free SAFETY documentation (Safety Manual, SASR, comprehensive ISO 26262 support material and more...) Click here to see the step-by-step instructions to get registered and have access to the Safety Documentation Potential Applications Main inverter EESM (Electric Excited Synchronous Motor) DCDC OBC Auxiliary Inverter Powertrain inverter for CAV (Powertrain inverter for truck and agricultural vehicles) Industrial drives Applications Electric vehicle (EV) drivetrain system EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Explore our new family members Product Variant Driver Support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT Yes 20A 1EDI3026AS IGBT OCP Yes, w/o current source 20A 1EDI3028AS IGBT DESAT Yes 15A 1EDI3035AS SiC MOSFET DESAT Yes 20A 1EDI3038AS SiC MOSFET DESAT Yes 15A Designers who used this product also designed with BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAS4002A RPP | Schottky Diodes TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

The EiceDRIVER™ 1EDI3020AS is an automotive qualified single channel high voltage gate driver optimized for IGBT technologies.

The EiceDRIVER™ 1EDI3020AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation barrier.

Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents ease and speed-up FMEDA analysis in the application.

The compact package design and high level of feature integration save valuable PCB space and system cost, while pre-configured settings reduce design efforts.

Pin-compatible product variants make it easy to switch between variants and swiftly adjust ECUs to different application needs (i.e. SiC MOSFET vs IGBT).


Summary of Features

  • Single channel isolated IGBT driver
  • For IGBTs up to 1200 V
  • High CMTI up to 150 V/ns
  • 8 kV basic insulation according to DIN VDE V 0884-11:2017-01
  • 6.8kV reinforced insulation according to DIN VDE V0884-11:2017-01
  • Basic and reinforced insulation according to UL 1577
  • Min. 12 A peak current rail-to-rail output
  • Propagation delay 60 ns typical
  • Typ. 10 A integrated Active Miller Clamp supports unipolar switching
  • Integrated, accurate 12 Bit ADC for temperature measurements
  • Integrated safety features to support ASIL B(D):
    - DESAT and differential OCP protection
    - Gate and output stage monitoring
    - Shoot-through protection
    - Primary/secondary supply monitoring
    - Internal supervision
  • Advanced driver diagnosis with duty cycle coded DATA pin
  • Green Product (RoHS compliant)
  • AEC-Q100 qualified
  • Compact DSO-20 fine pitch package

Benefits

  • Easy product use (pre-configured settings, no programming necessary
  • Pin-compatibility makes it easy to switch between variants and swiftly adjust ECUs to different application needs
  • Comprehensive safety features and ISO26262 compliance enable ASIL D classification on system level. Accompanying safety documents to ease and speed-up FMEDA analysis in the application.
  • Reduced BoM and PCB space due to feature integration and compact package design

Safety documentation

Register and get access to our free SAFETY documentation (Safety Manual, SASR, comprehensive ISO 26262 support material and more...)
Click here to see the step-by-step instructions to get registered and have access to the Safety Documentation


Potential Applications

  • Main inverter
  • EESM (Electric Excited Synchronous Motor)
  • DCDC
  • OBC
  • Auxiliary Inverter
  • Powertrain inverter for CAV (Powertrain inverter for truck and agricultural vehicles)
  • Industrial drives

Applications

  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • Fuel-cell control unit (FCCU)
  • Transfer case brushless DC (BLDC)

Explore our new family members

Product Variant Driver Support Short Circuit Protection ADC Output Stage Capability
1EDI3025AS IGBT DESAT

Yes

20A


1EDI3026AS IGBT OCP

Yes, w/o current source

20A


1EDI3028AS IGBT DESAT

Yes

15A


1EDI3035AS SiC MOSFET DESAT

Yes

20A


1EDI3038AS SiC MOSFET DESAT

Yes

15A


Designers who used this product also designed with


  • BAS4002A RPP |
    Schottky Diodes
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAS4002A RPP |
    Schottky Diodes
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAS4002A RPP |
    Schottky Diodes
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDI3020AS
Product Name Gate Driver ICs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
Propagation Delay 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2744S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
2 suppliers
 - 1ED3491MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel; Other
View Details
4 suppliers
Gate Drivers - 2EDN7524RXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers
Gate Driver ICs - 1ED3121MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
View Details