Infineon Technologies AG Transistor IR2127PBF

Description
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDIP8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IR2127PBF - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDIP8

Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDIP8

Supplier's Site Datasheet
Transistor - 66783059 - Radwell International
Willingboro, NJ, United States
Transistor
66783059
Transistor 66783059
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:200NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:DIP, NO. OF PINS:8PINS, INPUT DELAY:200NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IR2127PBF 66783059
Product Name Transistor
Package Type PDIP8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers