Infineon Technologies AG Transistor IR21271SPBF

Description
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IR21271SPBF - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8

Supplier's Site Datasheet
 - IR21271SPBF - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDSO8

Supplier's Site Datasheet
Transistor - 66783055 - Radwell International
Willingboro, NJ, United States
Transistor
66783055
Transistor 66783055
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:200NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8, DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE, PEAK OUTPUT CURRENT:500MA, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:200NS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IR21271SPBF 66783055
Product Name Transistor
Package Type SOIC8N
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316Q - 1149804-AUIRF7316Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers