Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2125STRPBF IR2125STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017364-IR2125STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.6A, 3.3A High Side Voltage - Max (Bootstrap): 500V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 0 V to 18 V Rise and Fall Time: 43ns, 26ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017364-IR2125STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.6A, 3.3A High Side Voltage - Max (Bootstrap): 500V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 0 V to 18 V Rise and Fall Time: 43ns, 26ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2125STRPBF - 017364-IR2125STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2125STRPBF
017364-IR2125STRPBF
PMIC - PMIC - Gate Drivers - IR2125STRPBF 017364-IR2125STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017364-IR2125STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.6A, 3.3A High Side Voltage - Max (Bootstrap): 500V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 0 V to 18 V Rise and Fall Time: 43ns, 26ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017364-IR2125STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.6A, 3.3A
High Side Voltage - Max (Bootstrap): 500V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 0 V to 18 V
Rise and Fall Time: 43ns, 26ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MOSFET DRIVER LIMITING 16SOIC - 376-IR2125STRPBF - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRIVER LIMITING 16SOIC
376-IR2125STRPBF
IC MOSFET DRIVER LIMITING 16SOIC 376-IR2125STRPBF
IC MOSFET DRIVER LIMITING 16SOIC

IC MOSFET DRIVER LIMITING 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017364-IR2125STRPBF 376-IR2125STRPBF
Product Name PMIC - PMIC - Gate Drivers - IR2125STRPBF IC MOSFET DRIVER LIMITING 16SOIC
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 22 mΩ standard level MOSFET in LFPAK56 - BUK7Y22-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT669
View Details
7 suppliers
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers