Infineon Technologies AG Power - Gate Driver ICs - 2EDB7259Y 2EDB7259Y

Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolMOS™, CoolGaN™ GIT HEMTs in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259Y is available in a narrow-body 150mil DSO-14 package. Summary of Features up to 3000 Vrma VISO robust input-to-output isolation meeting UL1577 components standard Available system standards certificates (GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Light electric vehicles (LEV) Power conversion
Request a Quote
Description
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolMOS™, CoolGaN™ GIT HEMTs in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259Y is available in a narrow-body 150mil DSO-14 package. Summary of Features up to 3000 Vrma VISO robust input-to-output isolation meeting UL1577 components standard Available system standards certificates (GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Light electric vehicles (LEV) Power conversion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate-driver IC designed to drive Si and SiC MOSFETs and GaN HEMTs, available in a 14-pin 150 mil DSO package with increased channel-to-channel creepage. It features a 5 A source and 9 A sink output stage, 38 ns input-to-output propagation delay with ±9/−5 ns stability, and common-mode transient immunity exceeding 150 V/ns. The device includes UVLO protection at 4 V, fast UVLO recovery under 2 μs, and optional shoot-through protection with configurable dead-time via an external resistor. Isolation meets UL1577 at 3000 V<sub>RMS</sub> and GB 4943.1-2022 standards. It is qualified for industrial applications and suited for server, telecom SMPS, EV chargers, and solar inverters.

Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate-driver IC designed to drive Si and SiC MOSFETs and GaN HEMTs, available in a 14-pin 150 mil DSO package with increased channel-to-channel creepage. It features a 5 A source and 9 A sink output stage, 38 ns input-to-output propagation delay with ±9/−5 ns stability, and common-mode transient immunity exceeding 150 V/ns. The device includes UVLO protection at 4 V, fast UVLO recovery under 2 μs, and optional shoot-through protection with configurable dead-time via an external resistor. Isolation meets UL1577 at 3000 V<sub>RMS</sub> and GB 4943.1-2022 standards. It is qualified for industrial applications and suited for server, telecom SMPS, EV chargers, and solar inverters.

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 2EDB7259Y - 2EDB7259Y - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 2EDB7259Y
2EDB7259Y
Power - Gate Driver ICs - 2EDB7259Y 2EDB7259Y
Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing. The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolMOS™, CoolGaN™ GIT HEMTs in high-power switching noise environment. The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259Y is available in a narrow-body 150mil DSO-14 package. Summary of Features up to 3000 Vrma VISO robust input-to-output isolation meeting UL1577 components standard Available system standards certificates (GB4943.1) Channel-to-channel isolation Accurate timings High CMTI (common mode rejection) > 150 V/ns < 2 µs fast UVLO start-up time Fast active clamping of the output for supply below UVLO Optional Dead-time control and shoot-through protection (DTC/STP) 14-pin package with increased channel-to-channel creepage Benefits System safe isolation Simplified system safety approval Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments Perfect signal synchronization for increased system efficiency Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers Low-voltage drives and power tools Solar micro inverter, solar optimizer Industrial power supply (SMPS, Residential UPS) Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Light electric vehicles (LEV) Power conversion

Fast, robust, dual-channel, functional isolated MOSFET gate drivers with accurate and stable timing.

The EiceDRIVER™ 2EDB7259Y is a dual-channel isolated gate driver IC with floating outputs. The strong 5 A/9 A source/sink dual-channel gate driver comes with a very high 150 V/ns CMTI (common mode transient immunity) for robust operation with CoolMOS™, CoolGaN™ GIT HEMTs in high-power switching noise environment.

The very short propagation delay of 38ns is provided with low variation over temperature and production which enables the power system design to achieve higher efficiency through very tight timing control across the safety isolation barrier. Safety certificates in accordance with UL1577 and GB4943.1 are available. 2EDB7259Y is available in a narrow-body 150mil DSO-14 package.


Summary of Features

  • up to 3000 Vrma VISO robust input-to-output isolation meeting UL1577 components standard
  • Available system standards certificates (GB4943.1)
  • Channel-to-channel isolation
  • Accurate timings
  • High CMTI (common mode rejection) > 150 V/ns
  • < 2 µs fast UVLO start-up time
  • Fast active clamping of the output for supply below UVLO
  • Optional Dead-time control and shoot-through protection (DTC/STP)
  • 14-pin package with increased channel-to-channel creepage

Benefits

  • System safe isolation
  • Simplified system safety approval
  • Flexible driving (driving of two floating switches at different source potentials, driving of 4-pin kelvin source MOSFETs) or simply robustness against ground bounce in noisy environments
  • Perfect signal synchronization for increased system efficiency
  • Reliable system operation at high switching frequencies and driving of WBG (wide bandgap) devices
  • Symmetrical operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC)
  • Enabling safe operation in bootstrapped system during start-up
  • Protection against input overlap in case of noisy conditions as output short circuits
  • Operation at higher bus voltages or in worst pollution degree environments

Potential Applications

  • Server, telecom, SMPS
  • EV Off-board chargers
  • Low-voltage drives and power tools
  • Solar micro inverter, solar optimizer
  • Industrial power supply (SMPS, Residential UPS)

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Light electric vehicles (LEV)
  • Power conversion
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDB7259Y
Product Name Power - Gate Driver ICs - 2EDB7259Y
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
Propagation Delay 36 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDI3051AS - 1EDI3051AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 4.55 to 5.5 volts
View Details
Gate Drivers - 448-2EDL8024G3CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers
Gate Driver ICs - 1ED3830MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
Gate Driver ICs - 2EDL05I06BF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.3600 amps
Supply Voltage 13 to 17.5 volts
View Details
2 suppliers