Infineon Technologies AG High Reliability - Defense - Power - HiRel power ICs - IR2113E6 IR2113E6

Description
IR2113E6 - A IR2113E6 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -
Request a Quote
Description
IR2113E6 - A IR2113E6 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2113E6 is a high-voltage, high-speed gate driver for N-channel MOSFETs and IGBTs, supporting high-side operation up to 600 V with bootstrap functionality. It is packaged in a leadless chip carrier (LCC-18) measuring 0.45 g in weight. The device features independent high and low-side drivers with a gate supply range of 10 to 20 V and a separate logic supply range of 5 to 20 V. Propagation delays are matched within 20 ns, and both channels include undervoltage lockout. The input logic is CMOS and Schmitt-triggered with pull-down resistors, and the outputs are in phase with the inputs. It meets AEC-Q200 qualification and is rated for junction temperatures from -55 °C to 125 °C, with a maximum power dissipation of 1.6 W and thermal resistance of 125 °C/W.

Datasheet Summary
Powered by GS/AI

The IR2113E6 is a high-voltage, high-speed gate driver for N-channel MOSFETs and IGBTs, supporting high-side operation up to 600 V with bootstrap functionality. It is packaged in a leadless chip carrier (LCC-18) measuring 0.45 g in weight. The device features independent high and low-side drivers with a gate supply range of 10 to 20 V and a separate logic supply range of 5 to 20 V. Propagation delays are matched within 20 ns, and both channels include undervoltage lockout. The input logic is CMOS and Schmitt-triggered with pull-down resistors, and the outputs are in phase with the inputs. It meets AEC-Q200 qualification and is rated for junction temperatures from -55 °C to 125 °C, with a maximum power dissipation of 1.6 W and thermal resistance of 125 °C/W.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel power ICs - IR2113E6 - IR2113E6 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel power ICs - IR2113E6
IR2113E6
High Reliability - Defense - Power - HiRel power ICs - IR2113E6 IR2113E6
IR2113E6 - A IR2113E6 with Standard Packaging Features Floating channel designed for bootstrap operation Fully operational to +600V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2113E6 A IR2113E6 with Standard Packaging IR2113E6SCB -

IR2113E6 - A IR2113E6 with Standard Packaging

Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20V
  • Undervoltage lockout for both channels
  • Separate logic supply range from 5 to 20V
  • Logic and power ground ±5V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Similar Parts

IR2113E6

A IR2113E6 with Standard Packaging

IR2113E6SCB

-

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IR2113E6
Product Name High Reliability - Defense - Power - HiRel power ICs - IR2113E6
Package Type C-LCC-18
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers
600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
4 suppliers