Infineon Technologies AG High Reliability - Defense - Power - HiRel power ICs - IR2110E4SCB IR2110E4SCB

Description
IR2110E4 Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110E4 A IR2110E4 with Standard Packaging IR2110E4SCS Standard Packaging IR2110E4SCB -
Request a Quote
Description
IR2110E4 Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110E4 A IR2110E4 with Standard Packaging IR2110E4SCS Standard Packaging IR2110E4SCB -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2110E4 is a high-voltage, high-speed gate driver with independent high and low side output channels, designed to drive N-channel MOSFETs or IGBTs in bootstrap configurations up to 400 V. It operates with a gate drive supply of 10 to 20 V and a separate logic supply of 5 to 20 V. The device features undervoltage lockout, matched propagation delays of 10 ns, and cycle-by-cycle shutdown logic. It is packaged in a leadless chip carrier (LCC-18) and has a maximum power dissipation of 1.6 W at 25°C with a thermal resistance of 125 °C/W. Junction temperature ranges from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The IR2110E4 is a high-voltage, high-speed gate driver with independent high and low side output channels, designed to drive N-channel MOSFETs or IGBTs in bootstrap configurations up to 400 V. It operates with a gate drive supply of 10 to 20 V and a separate logic supply of 5 to 20 V. The device features undervoltage lockout, matched propagation delays of 10 ns, and cycle-by-cycle shutdown logic. It is packaged in a leadless chip carrier (LCC-18) and has a maximum power dissipation of 1.6 W at 25°C with a thermal resistance of 125 °C/W. Junction temperature ranges from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel power ICs - IR2110E4SCB - IR2110E4SCB - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel power ICs - IR2110E4SCB
IR2110E4SCB
High Reliability - Defense - Power - HiRel power ICs - IR2110E4SCB IR2110E4SCB
IR2110E4 Features Floating channel designed for bootstrap operation Fully operational to +400V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20V Undervoltage lockout for both channels Separate logic supply range from 5 to 20V Logic and power ground ±5V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Similar Parts IR2110E4 A IR2110E4 with Standard Packaging IR2110E4SCS Standard Packaging IR2110E4SCB -

IR2110E4

Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +400V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20V
  • Undervoltage lockout for both channels
  • Separate logic supply range from 5 to 20V
  • Logic and power ground ±5V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Similar Parts

IR2110E4

A IR2110E4 with Standard Packaging

IR2110E4SCS

Standard Packaging

IR2110E4SCB

-

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IR2110E4SCB
Product Name High Reliability - Defense - Power - HiRel power ICs - IR2110E4SCB
Package Type C-LCC-18
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R040M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGBE40N65F5 - AIGBE40N65F5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-7
Transistor Grade / Operating Range Automotive
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB40N65DH5 - AIKB40N65DH5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details
Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers