Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR DRV8833CPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034169-DRV8833CPWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 700mA Alternative Parts (Cross-Reference): Si9988DQ-T1; Si9988DQ-T1-E3; AP1017AEN; Si9986CY-T1-E3; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034169-DRV8833CPWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 700mA Alternative Parts (Cross-Reference): Si9988DQ-T1; Si9988DQ-T1-E3; AP1017AEN; Si9986CY-T1-E3; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR - 1034169-DRV8833CPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR
1034169-DRV8833CPWPR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR 1034169-DRV8833CPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1034169-DRV8833CPWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 700mA Alternative Parts (Cross-Reference): Si9988DQ-T1; Si9988DQ-T1-E3; AP1017AEN; Si9986CY-T1-E3; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034169-DRV8833CPWPR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: DRV8833C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 700mA
Alternative Parts (Cross-Reference): Si9988DQ-T1; Si9988DQ-T1-E3; AP1017AEN; Si9986CY-T1-E3;
Introduction Date: September 01, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034169-DRV8833CPWPR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CPWPR
Supply Voltage 2.7 to 10.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI5330M-B00233-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details