Allegro MicroSystems Inc. Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems A4915METTR-T

Description
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems - 66W7929 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems
66W7929
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems 66W7929
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems - 29Y1547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems
29Y1547
Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems 29Y1547
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; Driver Case Style:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE FULL BRIDGE, HQFN-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; Driver Case Style:HQFN; Input Type:-; Source Current:-; Sink Current:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number 66W7929 29Y1547
Product Name Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems Mosfet Driver, 3 Phase Full Bridge, Hqfn-28; No. Of Channels Allegro Microsystems
Package Type HQFN
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details