The IQE220N15NM5CG is an N-channel MOSFET designed for high-performance SMPS applications, such as synchronous rectification, in a PG-TTFN-9-3 package measuring 3.30 mm × 3.30 mm with a center-gate layout. It has a maximum drain-source voltage of 150 V, a drain-source on-state resistance of 22 mΩ, and a continuous drain current of 44 A. The device is 100% avalanche tested and has a thermal resistance from junction to case of 0.8-1.5 °C/W. It is fully qualified according to JEDEC for industrial applications and meets RoHS standards.
OptiMOS™ 5 low-voltage power MOSFET 150 V in PQFN 3.3x3.3 Source-Down Center-Gate package
The IQE220N15NM5CG is part of the Source-Down family with an RDS(on) of 22 mOhm. The Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components.
It offers increased thermal capability and improved power density and layout possibilities. The new technology can be found in two different footprints Standard-Gate and Center-Gate (optimized for parallelization).
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IQE220N15NM5CG |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IQE220N15NM5CG |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0220 ohms |