Infineon Technologies AG MOSFETs IPD5N25S3430ATMA1

Description
Infineon IPD5N25S3430ATMA1
Request a Quote Datasheet
Description
Infineon IPD5N25S3430ATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2441593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441593
MOSFETs 2441593
Infineon IPD5N25S3430ATMA1

Infineon IPD5N25S3430ATMA1

Supplier's Site
MOSFETs - 2441594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441594
MOSFETs 2441594
Infineon IPD5N25S3430ATMA1

Infineon IPD5N25S3430ATMA1

Supplier's Site
MOSFETs - 2441594P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441594P
MOSFETs 2441594P
Infineon IPD5N25S3430ATMA1

Infineon IPD5N25S3430ATMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPD5N25S3430ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD5N25S3430ATMA1CT-ND
Single FETs, MOSFETs 448-IPD5N25S3430ATMA1CT-ND
N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD5N25S3430ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD5N25S3430ATMA1DKR-ND
Single FETs, MOSFETs 448-IPD5N25S3430ATMA1DKR-ND
N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD5N25S3430ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD5N25S3430ATMA1TR-ND
Single FETs, MOSFETs 448-IPD5N25S3430ATMA1TR-ND
N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 250V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD5N25S3430ATMA1 - 874770-IPD5N25S3430ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD5N25S3430ATMA1
874770-IPD5N25S3430ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD5N25S3430ATMA1 874770-IPD5N25S3430ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874770-IPD5N25S3430A TMA1 Series: Automotive, AEC-Q101, OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 250 V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: IPD5N25 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-313 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD5N25S3430ATMA1-ND , 2156-IPD5N25S3430ATM A1, 448-IPD5N25S3430ATMA 1CT, SP000876584, 448-IPD5N25S3430ATMA 1TR, 448-IPD5N25S3430ATMA 1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874770-IPD5N25S3430ATMA1
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 250 V 5A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPD5N25
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3-313
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPD5N25S3430ATMA1-ND, 2156-IPD5N25S3430ATMA1, 448-IPD5N25S3430ATMA1CT, SP000876584, 448-IPD5N25S3430ATMA1TR, 448-IPD5N25S3430ATMA1DKR

Buy Now Datasheet
Singapore, Singapore
250V 5A TO252 MOSFET Transistor
278-IPD5N25S3430ATMA1
250V 5A TO252 MOSFET Transistor 278-IPD5N25S3430ATMA1
MOSFET N-CH 250V 5A TO252-3 Product overview: IPD5N25S3430ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD5N25S3430ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 5A TO252-3 Product overview: IPD5N25S3430ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD5N25S3430ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPD5N25S3430ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5A I(D), 250V, 0.43ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 5A I(D), 250V, 0.43ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD5N25S3430ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD5N25S3430ATMA1
Single FETs, MOSFETs IPD5N25S3430ATMA1
MOSFET N-CH 250V 5A TO252-3

MOSFET N-CH 250V 5A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD5N25S3430ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD5N25S3430ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD5N25S3430ATMA1
MOSFET N-CH 250V 5A TO252-3

MOSFET N-CH 250V 5A TO252-3

Supplier's Site
Mosfet, N-Ch, 250V, 5A, To-252-3; Transistor Polarity Infineon - 43AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 5A, To-252-3; Transistor Polarity Infineon
43AC3268
Mosfet, N-Ch, 250V, 5A, To-252-3; Transistor Polarity Infineon 43AC3268
MOSFET, N-CH, 250V, 5A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 250V, 5A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2441593 448-IPD5N25S3430ATMA1CT-ND 874770-IPD5N25S3430ATMA1 278-IPD5N25S3430ATMA1 IPD5N25S3430ATMA1 IPD5N25S3430ATMA1 IPD5N25S3430ATMA1 43AC3268
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD5N25S3430ATMA1 250V 5A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 5A, To-252-3; Transistor Polarity Infineon
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; PG-TO252-3-313 Tape & Reel (TR) PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data