Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N06S3L-08 IPD50N06S3L-08

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186143-IPD50N06S3L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186143-IPD50N06S3L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N06S3L-08 - 1186143-IPD50N06S3L-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N06S3L-08
1186143-IPD50N06S3L-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N06S3L-08 1186143-IPD50N06S3L-08
Manufacturer: Infineon Technologies Win Source Part Number: 1186143-IPD50N06S3L- 08 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186143-IPD50N06S3L-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186143-IPD50N06S3L-08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N06S3L-08
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD04N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers