Infineon Technologies AG Single FETs, MOSFETs IPD10N03LA G

Description
N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO252-3-11
Request a Quote
Description
N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO252-3-11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD10N03LA G is an N-channel logic-level MOSFET designed for high-frequency dc/dc converters, housed in a PG-TO252-3-11 package. It has a continuous drain current of 30 A, a drain-source breakdown voltage of 25 V, and a maximum on-state resistance of 10.4 mΩ at 10 V gate voltage. The device operates at temperatures up to 175 °C with a thermal resistance junction-to-case of 2.9 K/W, and is RoHS compliant. It meets IEC climatic category 55/175/56 and is qualified to JEDEC standards J-STD-20 and JESD22.

Datasheet Summary
Powered by GS/AI

The IPD10N03LA G is an N-channel logic-level MOSFET designed for high-frequency dc/dc converters, housed in a PG-TO252-3-11 package. It has a continuous drain current of 30 A, a drain-source breakdown voltage of 25 V, and a maximum on-state resistance of 10.4 mΩ at 10 V gate voltage. The device operates at temperatures up to 175 °C with a thermal resistance junction-to-case of 2.9 K/W, and is RoHS compliant. It meets IEC climatic category 55/175/56 and is qualified to JEDEC standards J-STD-20 and JESD22.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD10N03LAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD10N03LAG-ND
Single FETs, MOSFETs IPD10N03LAG-ND
N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO252-3-11

N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number IPD10N03LAG-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155068P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R033M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details