Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD04N03LA IPD04N03LA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186100-IPD04N03LA Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186100-IPD04N03LA Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD04N03LA - 1186100-IPD04N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD04N03LA
1186100-IPD04N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD04N03LA 1186100-IPD04N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 1186100-IPD04N03LA Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1186100-IPD04N03LA
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186100-IPD04N03LA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD04N03LA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8409TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details