Infineon Technologies AG Single FETs, MOSFETs IPC302NE7N3X1SA1

Description
MOSFET N-CH 75V 1A SAWN ON FOIL
Request a Quote
Description
MOSFET N-CH 75V 1A SAWN ON FOIL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET bare die for power applications, with a drain-source breakdown voltage of 75 V, a typical drain-source on-resistance of 1.2 mΩ at V_GS=10 V, and a die size of 6.7 x 4.5 mm². The device is supplied as a sawn-on-foil chip with backside metallization of NiV and frontside metallization of AlCu, and is classified as electrostatic discharge sensitive per MIL-STD-883C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET bare die for power applications, with a drain-source breakdown voltage of 75 V, a typical drain-source on-resistance of 1.2 mΩ at V_GS=10 V, and a die size of 6.7 x 4.5 mm². The device is supplied as a sawn-on-foil chip with backside metallization of NiV and frontside metallization of AlCu, and is classified as electrostatic discharge sensitive per MIL-STD-883C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPC302NE7N3X1SA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPC302NE7N3X1SA1-ND
Single FETs, MOSFETs 448-IPC302NE7N3X1SA1-ND
MOSFET N-CH 75V 1A SAWN ON FOIL

MOSFET N-CH 75V 1A SAWN ON FOIL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 448-IPC302NE7N3X1SA1-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details