Infineon Technologies AG Electronic Surplus - IPB80N06S4L-05 IPB80N06S4L-05

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186085-IPB80N06S4L- 05 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186085-IPB80N06S4L- 05 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80N06S4L-05 - 1186085-IPB80N06S4L-05 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80N06S4L-05
1186085-IPB80N06S4L-05
Electronic Surplus - IPB80N06S4L-05 1186085-IPB80N06S4L-05
Manufacturer: Infineon Technologies Win Source Part Number: 1186085-IPB80N06S4L- 05 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186085-IPB80N06S4L-05
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186085-IPB80N06S4L-05
Product Name Electronic Surplus - IPB80N06S4L-05
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRFS8409-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers