Infineon Technologies AG Electronic Surplus - IPB80N06S2-07 IPB80N06S2-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186072-IPB80N06S2-0 7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186072-IPB80N06S2-0 7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80N06S2-07 - 1186072-IPB80N06S2-07 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80N06S2-07
1186072-IPB80N06S2-07
Electronic Surplus - IPB80N06S2-07 1186072-IPB80N06S2-07
Manufacturer: Infineon Technologies Win Source Part Number: 1186072-IPB80N06S2-0 7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186072-IPB80N06S2-07
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): SPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186072-IPB80N06S2-07
Product Name Electronic Surplus - IPB80N06S2-07
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details