Infineon Technologies AG Electronic Surplus - IPB80N04S2-04 IPB80N04S2-04

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186065-IPB80N04S2-0 4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186065-IPB80N04S2-0 4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80N04S2-04 - 1186065-IPB80N04S2-04 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80N04S2-04
1186065-IPB80N04S2-04
Electronic Surplus - IPB80N04S2-04 1186065-IPB80N04S2-04
Manufacturer: Infineon Technologies Win Source Part Number: 1186065-IPB80N04S2-0 4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186065-IPB80N04S2-04
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186065-IPB80N04S2-04
Product Name Electronic Surplus - IPB80N04S2-04
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details