Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPA60R060P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies Edge computing Energy Storage Systems LED lighting system designs Light electric vehicles (LEV) Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1 2
Request a Quote Datasheet
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies Edge computing Energy Storage Systems LED lighting system designs Light electric vehicles (LEV) Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPA60R060P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPA60R060P7
500V-950V N-Channel Power MOSFET IPA60R060P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications DIN rail power supplies Edge computing Energy Storage Systems LED lighting system designs Light electric vehicles (LEV) Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1EDN7550B | Gate driver ICs BSC093N15NS5 | N-Channel Power MOSFET 1ED3124MU12F | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1 2

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor RG
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated RG reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • DIN rail power supplies
  • Edge computing
  • Energy Storage Systems
  • LED lighting system designs
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • 1ED44171N01B |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1EDN7550B |
    Gate driver ICs
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1EDN7550B |
    Gate driver ICs
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPA60R060P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
QG 67 nC
Unlock Full Specs
to access all available technical data