CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV.
Summary of Features
Potential Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
MOSFET N-CH 550V 12A TO220-3 Product overview: IPA50R299CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 12A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA50R299CP can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205213-IPA50R299CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1190pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): STP12NM50FP; TK14A55D; IPA50R299CP; TK14A55D(Q;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA50R299CP | 285-IPA50R299CP | 205213-IPA50R299CP |
| Product Name | 500V-950V N-Channel Power MOSFET | 550V 12A TO220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R299CP |
| Polarity | N-Channel; N | N-Channel | N-Channel; N-Channel |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.2990 ohms | ||
| QG | 23 nC | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |