Infineon Technologies AG MOSFETs IPA086N10N3 G

Description
MOSFET N-Channel 100V 45A OptiMOS TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 45A OptiMOS TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8922125 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8922125
MOSFETs 8922125
MOSFET N-Channel 100V 45A OptiMOS TO220

MOSFET N-Channel 100V 45A OptiMOS TO220

Supplier's Site
MOSFETs - 8922125P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8922125P
MOSFETs 8922125P
MOSFET N-Channel 100V 45A OptiMOS TO220

MOSFET N-Channel 100V 45A OptiMOS TO220

Supplier's Site
MOSFETs - 1458705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458705
MOSFETs 1458705
MOSFET N-Channel 100V 45A OptiMOS TO220

MOSFET N-Channel 100V 45A OptiMOS TO220

Supplier's Site
Singapore, Singapore
100V 45A MOSFET Transistor
2088-IPA086N10N3 G
100V 45A MOSFET Transistor 2088-IPA086N10N3 G
MOSFETs N-Ch 100V 45A TO220FP-3 OptiMOS 3 Product overview: IPA086N10N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA086N10N3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 100V 45A TO220FP-3 OptiMOS 3 Product overview: IPA086N10N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA086N10N3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA086N10N3 G - 760022-IPA086N10N3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA086N10N3 G
760022-IPA086N10N3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA086N10N3 G 760022-IPA086N10N3 G
Manufacturer: Infineon Technologies Win Source Part Number: 760022-IPA086N10N3 G Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO220-FP Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.5V @ 75μA Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3980pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 37.5W (Tc) Rds On (Maximum) @ Id, Vgs: 8.6 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 760022-IPA086N10N3 G
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO220-FP
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.5V @ 75μA
Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3980pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 37.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.6 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 45A TO220FP-3 OptiMOS 3

MOSFET N-Ch 100V 45A TO220FP-3 OptiMOS 3

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8922125 8922125P 2088-IPA086N10N3 G 760022-IPA086N10N3 G IPA086N10N3 G
Product Name MOSFETs MOSFETs 100V 45A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA086N10N3 G MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 Tube TO-220; SOT3
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6507-75C,127 - 1025160-BUK6507-75C,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 204000 milliwatts
View Details
4 suppliers
MOSFETs - 1222877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details